EN
  • EN
  • DE

PCA9511D,112

Part No PCA9511D,112
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 5pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 120667-PCA9511D,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9511D,112 CAD Model

Description

Product Overview: PCA9511D,112 by NXP Semiconductors

The PCA9511D,112 is a state-of-the-art Hot Swappable I²C-Bus and SMBus Buffer designed and manufactured by NXP Semiconductors. This sophisticated device provides a seamless interface solution for applications where the I²C-bus and SMBus need to be hot swapped or extended beyond their typical reach.

Key Features

  • Hot Swappable Interface: The PCA9511D,112 allows devices to be inserted into or removed from a live backplane without shutting down the system, minimizing downtime and enhancing maintenance efficiency.
  • Level Shifting: It can also act as a level shifter, ensuring compatibility between devices operating at different voltage levels, which is crucial for mixed-voltage systems.
  • Bus Capacitance Buffering: By buffering the bus capacitance, the PCA9511D,112 enables the system to support more devices or longer wiring, thus expanding the communication range.
  • Rise Time Accelerators: Integrated rise time accelerators improve the data signal integrity, especially in environments with high capacitance loads.

Applications

The PCA9511D,112 is ideal for a variety of applications, especially those requiring robust I²C or SMBus communications. It is commonly used in:

  • Server motherboards
  • Telecommunication systems
  • Industrial control networks
  • Data acquisition systems

Technical Specifications

The device comes in a compact SO8 package, ensuring a minimal footprint on the PCB. It supports a wide range of supply voltages from 2.3V to 5.5V, making it versatile for various system designs. The PCA9511D,112 also features a low standby current, which is essential for power-sensitive applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PCA9511D,112 is no exception. It is designed to meet the rigorous standards of industrial performance and reliability, ensuring long-term stability and functionality in demanding environments.

With its robust feature set and NXP's renowned manufacturing excellence, the PCA9511D,112 is an excellent choice for enhancing I²C-bus and SMBus communication capabilities in a wide array of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess