Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type DIN Rail
Relay Type Mechanical Relay
Function Repeat Cycle, Twin Timer
Circuit SPDT (1 Form C)
Delay Time 0.1 Sec ~ 1200 Hrs
Contact Rating @ Voltage 5A @ 250VAC
Voltage - Supply 12VDC
Termination Style Screw Terminal
Timing Adjustment Method Screwdriver Slot
Timing Initiate Method Input Voltage
Ultra Librarian 3D Model Ultra Librarian H3DK-FA DC12 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY TIME DELAY 30HR 5A 250V
Need more? Email Us
ECAD model for H3CR-F8N AC/DC24
Omron
RELAY TIME DELAY 10MIN 3A 250V
Need more? Email Us
ECAD model for H3YN-4 DC48
Omron
RELAY TIME DELAY 60HR 5A 250V
Need more? Email Us
ECAD model for H3AM-NSR-B AC100-240
Omron
RELAY TIME DELAY 99M 59S 3A 250V
Need more? Email Us
ECAD model for H5CN-XCN DC12-48
Omron
RELAY TIME DELAY 10HR
Need more? Email Us
ECAD model for H3YN-41-B DC24
Omron
RELAY TIME DELAY WEEKLY 100-240V
Need more? Email Us
ECAD model for H5L-A-GGS
Omron
RELAY TIME DELAY 60SEC
Need more? Email Us
ECAD model for H3Y-2-B AC100-120 60S
Omron
RELAY TIME DELAY 99H 59M 3A 250V
Need more? Email Us
ECAD model for H5CN-XDN DC12-48
Omron
RELAY TIME DELAY 1 YEAR 3A 250V
Need more? Email Us
ECAD model for H5S-YFB2D-X

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention