EN
  • EN
  • DE

PCA9511AD,118

Part No PCA9511AD,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 5pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 209663-PCA9511AD,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9511AD,118 CAD Model

Description

Product Overview: PCA9511AD,118

The PCA9511AD,118 is a high-performance, hot swappable I²C-bus and SMBus buffer from NXP Semiconductors, designed to enable the extension of the I²C-bus communication distance and to provide bidirectional buffering for data I/O. This innovative device is particularly suitable for applications that require data communication over long cables or need to connect a high number of devices on the same bus.

Key Features

  • Hot Swap Capability: With its hot swap technology, the PCA9511AD,118 allows devices to be inserted into or removed from a live backplane without shutting down the system, preventing data corruption and ensuring continuous operation.
  • Increased Bus Capacitance: The device allows for an extended I²C-bus capacitance, enabling more devices or longer cables to be connected, thus enhancing the flexibility of the system design.
  • Level Shifting: The PCA9511AD,118 provides level shifting between different logic levels from 0.9V to 5.5V, allowing for seamless communication between devices operating at different voltage levels.
  • Low Standby Current: It features a low standby current, which is essential for power-sensitive applications, making it an energy-efficient choice for modern electronic systems.
  • Accommodates Standard Modes: The buffer is compatible with standard-mode and fast-mode I²C-bus devices as well as SMBus devices, ensuring wide applicability across different communication protocols.
  • Flow-Through Pinout: It has a flow-through pinout that simplifies the PCB layout, making it easier for designers to integrate the buffer into their systems.

Applications

The PCA9511AD,118 is ideal for a variety of applications, including:

  • Server and telecom infrastructure
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • Computer motherboards

With its robust design and versatile features, the PCA9511AD,118 from NXP Semiconductors is a reliable solution for expanding the I²C-bus or SMBus capabilities in complex and demanding electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0329 $51.5593
41+ $2.4886 $102.0326
63+ $2.4108 $151.8804
86+ $2.3330 $200.6380
111+ $2.2553 $250.3383
149+ $2.0220 $301.2780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,988 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess