EN
  • EN
  • DE

PCA9501BS,118

Part No PCA9501BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 20HVQFN / I2C/SMBus Interface 400kHz 3.6V 20-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features EEPROM, POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VQFN Exposed Pad
Manufacturer Package 20-HVQFN (5x5)
Win Source Part Number 791474-PCA9501BS,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9501
Introduction Date June 01, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9501BS,118 CAD Model

Description

Product Overview: PCA9501BS,118 by NXP Semiconductors

The PCA9501BS,118 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This particular device is a part of the expansive I/O expander product line that NXP offers, providing innovative solutions for extending the number of I/Os available to a microcontroller or microprocessor.

At the heart of the PCA9501BS,118 is an 8-bit I/O expander with an on-board 2-kbit EEPROM. This combination allows for both input/output expansion and non-volatile memory storage, making it an ideal component for a wide range of applications including industrial control systems, automotive electronics, and consumer electronics where additional I/Os and memory are required.

The device operates over an I2C-bus/SMBus, which is a widely adopted protocol used for communication between ICs. This means that the PCA9501BS,118 can easily integrate into existing systems without the need for complex wiring or interface adjustments. The I2C-bus allows for serial data transfer at speeds of up to 400 kbit/s, ensuring swift and efficient communication.

Furthermore, the PCA9501BS,118 features eight programmable I/O pins that can be configured as either inputs or outputs. This level of flexibility is essential for designers looking to adapt the IC to specific requirements or to change functionality with software updates. The EEPROM provides 256 bytes of memory, organized as 128 words of 16 bits each, which can be used to store configuration data or other vital information that must be preserved between power cycles.

NXP's PCA9501BS,118 is packaged in a compact HVQFN24 form factor, which is suitable for space-constrained applications. It also supports a wide operating voltage range from 2.5V to 5.5V, allowing it to be used in systems with varying power supply levels. Additionally, the device includes built-in power-on reset and low standby current features, contributing to its robustness and reliability.

In summary, the PCA9501BS,118 from NXP Semiconductors is a versatile and efficient solution for expanding the I/O capabilities of a system while also providing additional EEPROM storage. Its compatibility with the I2C-bus, programmable I/Os, and compact packaging make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess