Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.4W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 121715-MAX9788ETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9788
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9788ETI+ CAD Model

Description

Maxim Integrated's MAX9788ETI+ Audio Amplifier

Introducing the MAX9788ETI+, a high-performance, compact audio amplifier from Maxim Integrated, designed to deliver exceptional audio quality with high efficiency. This innovative component is engineered to meet the demanding requirements of portable and space-constrained audio applications, making it an ideal choice for designers looking to enhance sound output without sacrificing space or power.

Key Features:

  • High-Quality Sound: The MAX9788ETI+ boasts a Class D amplifier architecture, ensuring crystal-clear audio reproduction with minimal distortion. This makes it perfect for applications where audio clarity is paramount.
  • Efficiency: With its high efficiency, the MAX9788ETI+ reduces power consumption, which is crucial for battery-powered devices. This efficiency translates to longer playtime and reduced heat generation.
  • Integrated Click-and-Pop Suppression: This feature minimizes the audible clicks and pops on startup and shutdown, providing a smoother user experience.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliability and longevity even under high operating temperatures.
  • Flexible Power Supply: The MAX9788ETI+ operates over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and making it versatile for multiple applications.

Applications:

The MAX9788ETI+ is suitable for a broad range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Tablet Devices
  • Portable Gaming Systems

Technical Specifications:

The amplifier comes in a compact 28-pin TQFN (Thin Quad Flat No-lead) package, which is ideal for space-constrained designs. Its technical specifications include a 2.7W output power into a 4Ω load and a high 85dB PSRR (Power Supply Rejection Ratio) that contributes to its clean sound output.

Maxim Integrated's commitment to quality and performance is evident in the MAX9788ETI+, making it a top choice for designers looking to incorporate premium audio into their products. For further information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 130W 44HTSSOP
Lowest to $7.2989
ECAD model for TPA3250D2DDW
Texas Instruments
300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Need more? Email Us
ECAD model for TAS5631BDKD
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to $1.2587
ECAD model for LM4673TM
Texas Instruments
AUTOMOTIVE 45-W, 2-MHZ, 4-CHANNE
Lowest to $22.7820
ECAD model for TAS6424MSQDKQRQ1
National Semiconductor (TI)
AUDIO AMPLIFIER, 40W, 2 CHANNEL(
Lowest to $13.1666
ECAD model for LM4766T
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+
Texas Instruments
IC AMP CLASS D STER 70W 32HTSSOP
Lowest to $11.1706
ECAD model for TPA3156D2DAD
Texas Instruments
AUDIO AMPLIFIER, 2 CHANNEL(S)
Need more? Email Us
ECAD model for LM48822TL
Texas Instruments
AUDIO AMPLIFIER(S
Lowest to $3.0353
ECAD model for LM48556TL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.6799 $56.1588
30+ $3.8400 $115.2000
46+ $3.7200 $171.1200
63+ $3.6000 $226.8000
81+ $3.4800 $281.8800
108+ $3.1200 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,031 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention