EN
  • EN
  • DE

STM32P100R8S0ETR

Part No STM32P100R8S0ETR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708556-STM32P100R8S0ETR
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32P100R8S0ETR CAD Model

Description

The STM32P100R8S0ETR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, efficiency, and versatility. This product is part of the STM32 series, which is famous for its rich set of features and capabilities that cater to a wide range of applications including industrial control systems, automotive electronics, and IoT devices.

At the heart of the STM32P100R8S0ETR is a 32-bit ARM Cortex-M0+ core, which delivers efficient processing capabilities with a balance between power consumption and performance. The MCU operates at a frequency of up to 64 MHz, providing the computational power necessary for complex tasks without compromising on energy efficiency.

The device comes with a robust set of peripherals and I/Os, which include multiple timers, communication interfaces such as I2C, SPI, and UART, as well as ADCs and DACs for interfacing with analog sensors and actuators. This makes the STM32P100R8S0ETR highly adaptable to various hardware configurations and capable of handling diverse application requirements.

With up to 64 KB of Flash memory and 8 KB of SRAM, the STM32P100R8S0ETR offers ample storage for application code and data. The memory architecture is designed for efficient access, ensuring fast and reliable operation of the MCU in real-time systems.

The STM32P100R8S0ETR also features advanced security protocols to safeguard your applications from unauthorized access and tampering. With integrated hardware-based security features, this MCU is an ideal choice for applications where data integrity and confidentiality are critical.

This product is available in a 64-pin LQFP package, making it suitable for space-constrained applications while still providing enough pins for extensive functionality. The STM32P100R8S0ETR also supports a wide operating voltage range and has an extended temperature range, which ensures reliable operation under challenging environmental conditions.

In summary, the STM32P100R8S0ETR from STMicroelectronics is a powerful and flexible MCU that can serve as the core of your next embedded system project, offering a perfect blend of performance, power efficiency, and security features.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1060 $61.5900
35+ $3.3691 $117.9185
54+ $3.2640 $176.2560
74+ $3.1589 $233.7586
95+ $3.0527 $290.0065
127+ $2.7374 $347.6498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess