EN
  • EN
  • DE

PCA9450BHNY

Part No PCA9450BHNY
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PMIC I.MX 8M MINI/NANO/PLUS HVQF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose PMIC 56-HVQFN (7x7)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-HVQFN (7x7)
Family Name PCA9450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935386092518, 568-PCA9450BHNYDKR, 568-PCA9450BHNYCT, 568-PCA9450BHNYTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888696-PCA9450BHNY
Ultra Librarian 3D Model Ultra Librarian PCA9450BHNY CAD Model

Description

Introducing the NXP PCA9450BHNY Power Management IC

The NXP PCA9450BHNY is a state-of-the-art power management integrated circuit (PMIC) designed to meet the demanding needs of modern electronic devices. This advanced chip offers a versatile solution for power management, ensuring that your device operates efficiently and reliably under various conditions.

Key Features

  • Multiple Output Channels: The PCA9450BHNY is equipped with several output channels, including DC-DC converters and LDO regulators, providing a wide range of voltage levels suitable for powering different components within a system.
  • Integrated Charger: With an integrated battery charger, this PMIC simplifies the design of portable devices by reducing the need for additional charging circuitry.
  • Programmable Sequencing: The device offers programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific requirements of their applications.
  • I2C Interface: The inclusion of an I2C interface enables easy communication with a host controller, facilitating the configuration and monitoring of the power management functions.
  • Flexibility: Designed with flexibility in mind, the PCA9450BHNY can cater to a variety of platforms and systems, making it an ideal choice for a broad range of applications.

Applications

The PCA9450BHNY is optimized for use in a diverse array of applications, including but not limited to:

  • Smart Devices
  • Portable Electronics
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Embedded Systems

Technical Specifications

This PMIC is housed in a compact HVQFN package, making it suitable for space-constrained applications. It operates over a broad temperature range, ensuring performance across various environmental conditions. The PCA9450BHNY's technical specifications are designed to provide reliable power management while maintaining a high level of energy efficiency.

Conclusion

With its robust feature set and versatile application range, the NXP PCA9450BHNY Power Management IC represents a comprehensive solution for designers looking to optimize power usage in their next-generation electronic products. Its integration of multiple power channels and advanced control capabilities makes it a top choice for ensuring the longevity and reliability of your electronic devices.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3913 $50.8695
36+ $2.7827 $100.1772
56+ $2.6957 $150.9592
77+ $2.6087 $200.8699
100+ $2.5218 $252.1800
133+ $2.2609 $300.6997
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,023 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess