EN
  • EN
  • DE

PCA8553DTT/AY

Part No PCA8553DTT/AY
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD DRIVER / LCD Driver 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Display Type LCD
Configuration 40 Segment
Interface I2C, SPI
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Current - Supply 1.8 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 935306067518,568-PCA8553DTT/AYTR
Standard Package 2,000
Win Source Part Number 969065-PCA8553DTT/AY
Ultra Librarian 3D Model Ultra Librarian PCA8553DTT/AY CAD Model

Description

Product Overview: PCA8553DTT/AY

The PCA8553DTT/AY is a cutting-edge, low-power Real-Time Clock (RTC) and calendar optimized for power-sensitive applications. Manufactured by NXP Semiconductors, a leader in the semiconductor industry, this device is designed to provide precise time and date information with minimal power consumption, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Low Power Consumption: The PCA8553DTT/AY is engineered to operate with very low current, which is crucial for battery-powered devices, ensuring a longer battery life.
  • High Accuracy: With its built-in temperature-compensated crystal oscillator (TCXO), the PCA8553DTT/AY maintains high time accuracy, which is essential for applications where precise timing is critical.
  • Flexible Timekeeping: This RTC provides a full calendar, including seconds, minutes, hours, day, date, month, and year, with leap year compensation valid up to the year 2099.
  • I2C-Bus Interface: The device features a serial I2C-bus interface that supports a simple, bidirectional two-wire bus for easy integration into existing systems.
  • Programmable Alarm and Timer Functions: Users can set alarms and timers, which can be programmed to generate interrupts, helping to manage various tasks or signal time-related events.
  • Compact Packaging: The PCA8553DTT/AY comes in a small package, making it suitable for space-constrained applications.

Applications

The PCA8553DTT/AY is versatile and can be used in a wide array of applications, such as:

  • Mobile phones and smart devices
  • Wearable technology
  • Healthcare devices
  • Portable instrumentation
  • Consumer electronics
  • Automotive systems
  • Industrial and IoT devices

Technical Specifications

With a supply voltage range of 1.3 V to 5.5 V, the PCA8553DTT/AY is versatile in its compatibility with different power supplies. Its operating temperature range from -40°C to +85°C ensures reliability across various environmental conditions.

For developers and designers looking for a reliable, low-power RTC solution, the PCA8553DTT/AY from NXP Semiconductors offers the perfect blend of performance, power efficiency, and flexibility to meet the demands of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
Lowest to $6.3275

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess