Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number PCA9544
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269742-PCA9544APWT
Ultra Librarian 3D Model Ultra Librarian PCA9544APWT CAD Model

Description

The PCA9544APWT is a high-quality product from Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Description: Low voltage 4-channel I2C and SMBus multiplexer with interrupt logic. Provides a seamless interface between a single master device and multiple slave devices.
  • Features: Works with up to four separate I2C devices, operates in a supply voltage range of 2.3V to 5.5V, includes an interrupt feature, active-low reset input.
  • Package: TSSOP (PW)
  • Temperature Range: Industrial temperature range from -40°C to 85°C
  • Applications: Servers, telecommunications, industrial control, medical equipment, and many others.
  • Compliance: RoHS compliant and supports the green initiative.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV
Maxim Integrated
IC INTERFACE SPECIALIZED 32TQFN / Data Transport Interface 32-TQFN (5x5)
Lowest to $10.0472
ECAD model for MAX3840ETJ+
Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Others
Need more? Email Us
ECAD model for NET2890
STMicroelectronics
IC INTFACE SPECIALIZED 25UTFBGA / Receiver Interface 25-uTFBGA (3x3)
Need more? Email Us
ECAD model for STCCP27ATBR
STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Reader, Writer Interface 28-TSSOP
Lowest to $3.0090
ECAD model for ST8024LCTR
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
ECAD model for HCTL-1100#PLC

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6630 $53.6410
14+ $7.1780 $100.4920
22+ $6.9355 $152.5810
32+ $6.4505 $206.4160
41+ $6.2080 $254.5280
51+ $5.9655 $304.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,890 pieces
MOQ: 7 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention