EN
  • EN
  • DE

AD8387JSVZ

Part No AD8387JSVZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description High Performance, 12-Bit, 12-Channel Decimating, LCD DecDriver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DecDriver
Packaging Tray
Display Type LCD
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-TQFP-EP (12x12)
Win Source Part Number 1138512-AD8387JSVZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8387JSVZ
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8387JSVZ CAD Model

Description

Product Overview: AD8387JSVZ from Analog Devices Inc.

The AD8387JSVZ is a high-performance, precision operational amplifier developed by Analog Devices Inc., a leading company in the semiconductor industry. This operational amplifier is designed to cater to a wide array of applications, including medical instrumentation, test and measurement equipment, and professional audio systems, where high accuracy and stability are critical.

Key Features

  • Low Noise: The AD8387JSVZ boasts an exceptionally low noise floor, making it ideal for applications that require a clean and precise signal amplification.
  • High Speed: With a fast settling time and high slew rate, this operational amplifier is well-suited for high-speed signal processing tasks.
  • Wide Bandwidth: The device offers a wide bandwidth, which ensures that it can handle a broad range of frequencies without compromising signal integrity.
  • Low Distortion: It maintains low total harmonic distortion (THD) across its operating range, which is essential for high-fidelity audio applications and precise instrumentation.
  • Robust Supply Voltage Range: The AD8387JSVZ operates across a wide supply voltage range, providing design flexibility for various system architectures.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable even when driving capacitive loads, which is critical for maintaining signal fidelity in complex circuits.

Applications

The AD8387JSVZ is versatile and can be used in several critical applications, including:

  • Precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Analog-to-digital converter drivers
  • Medical imaging devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8387JSVZ is no exception. It is built to meet the highest industry standards, ensuring reliability and performance consistency across a wide range of environmental conditions.

Conclusion

Overall, the AD8387JSVZ operational amplifier from Analog Devices Inc. is a top-tier component that offers designers a blend of high performance, versatility, and reliability. Whether it's for high-end audio or precision measurement, this op-amp is an excellent choice for demanding applications that require the best in signal processing.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess