EN
  • EN
  • DE

MAX6955ATL+

Part No MAX6955ATL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description 2-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan | IC DRVR DSPL LED 40-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Display Type LED
Configuration 7, 14, 16 Segment
Interface I2C
Supply Current 22mA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Family Part Number MAX6955
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214754-MAX6955ATL+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6955ATL+ CAD Model

Description

Maxim Integrated MAX6955ATL+ LED Display Driver

The Maxim Integrated MAX6955ATL+ is a compact, sophisticated LED display driver IC designed to manage alphanumeric characters and graphical elements with ease and precision. This versatile chip is an ideal solution for applications requiring dynamic information displays such as industrial control panels, instrument clusters, message boards, and any other system that benefits from a user-friendly interface.

Key Features

  • Integrated Multiplexing: The MAX6955ATL+ incorporates multiplexing functionality, allowing it to drive up to 16 7-segment alphanumeric digits, 8 14-segment digits, 8 16-segment digits, or 128 individual LEDs.
  • I²C-Compatible Serial Interface: Featuring an I²C-compatible serial interface, this device enables easy communication with most microcontrollers, which simplifies the design process and reduces the number of I/O pins required for display control.
  • Individual LED Control: Each LED can be individually controlled, allowing for the creation of custom characters or graphics, which can enhance the user interface of the end product.
  • Brightness Control: The MAX6955ATL+ provides 16-step digital brightness control, ensuring optimal visibility across a range of lighting conditions.
  • Power-Saving Modes: To conserve energy, the device features shutdown and standby modes, significantly reducing power consumption when the display is not in use.
  • Key Scan Functionality: With built-in key scan circuitry, the chip can scan and detect key presses, which is useful for interactive applications requiring input from a keypad or buttons.

Technical Specifications

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 40-Pin Thin QFN (TQFN-EP)

The MAX6955ATL+ from Maxim Integrated represents a robust and efficient solution for driving LED displays in a variety of settings. Its combination of multiplexing, serial interface, and power management features makes it a flexible choice for designers looking to enhance their products with dynamic and interactive displays. Whether for simple numeric readouts or complex graphical interfaces, the MAX6955ATL+ offers a high level of control and customization to meet the needs of advanced display applications.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Silicon Labs
Lowest to $6.3275
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess