EN
  • EN
  • DE

PCF2116AU/10,005

Part No PCF2116AU/10,005
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED FFC / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number PCF2116
Standard Package 375 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503304-PCF2116AU/10,005
Ultra Librarian 3D Model Ultra Librarian PCF2116AU/10,005 CAD Model

Description

NXP PCF2116AU/10,005 LCD Controller/Driver

The NXP PCF2116AU/10,005 is a robust and versatile LCD controller and driver designed to meet the needs of a wide range of applications that require alphanumeric displays. This highly integrated IC is capable of controlling up to 80 segments and can be interfaced with microcontrollers via a parallel or serial interface, making it an ideal choice for applications such as industrial controls, consumer electronics, and automotive systems.

The device features a built-in character generator supporting a variety of international character sets, which simplifies the process of displaying text in multiple languages. Additionally, the PCF2116AU/10,005 offers multiple display formats, including 4 lines of 20 characters or 8 lines of 10 characters, providing flexibility in how information is presented on the screen.

With its low power consumption, the PCF2116AU/10,005 is suitable for battery-operated devices. It operates over a wide voltage range and includes a power-saving mode to further reduce power usage when the display is not in active use. This makes it an energy-efficient choice for portable and handheld devices.

The on-chip functions such as display data RAM, character generator ROM, and multiplexing circuitry allow for easy interfacing and programming, freeing up valuable resources on the main processor. The IC also includes features like on-chip voltage generation for the LCD supply, which simplifies the design of the power supply circuitry.

For enhanced visibility, the PCF2116AU/10,005 supports a variety of LCD types including STN and FSTN, with options for different backlight colors. This ensures that the display remains clear and readable even in challenging lighting conditions.

The NXP PCF2116AU/10,005 is available in a compact surface-mount package, making it a space-saving solution for modern electronic designs. Its reliability and ease of use make it a go-to choice for developers looking to create user-friendly interfaces with alphanumeric LCDs.

Overall, the NXP PCF2116AU/10,005 is a powerful and flexible solution for driving alphanumeric LCDs, offering designers a high degree of control and customization to meet their specific display requirements.

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess