EN
  • EN
  • DE

TPS65137ADSCR

Part No TPS65137ADSCR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC AMOLED DVR DUAL 200MA 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type AMOLED
Configuration Display Matrix
Operating Supply Current 400μA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 055760-TPS65137ADSCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65137ADSCR CAD Model

Description

TPS65137ADSCR by Texas Instruments

The TPS65137ADSCR from Texas Instruments is a specialized integrated circuit designed to cater to the power management needs of portable devices such as smartphones, tablets, and other handheld electronics. This high-performance component ensures a stable and efficient power supply for OLED displays, which are increasingly common in modern portable devices.

Key Features

  • Dual Output: The TPS65137ADSCR provides a dual output for positive and negative rails, which is essential for driving the AMOLED displays that require a bipolar supply.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile for various battery technologies and ensuring consistent performance even as the battery voltage fluctuates.
  • High Efficiency: This IC is designed for high efficiency, which not only conserves battery life but also reduces thermal issues, enhancing the reliability and lifespan of the device.
  • Low Noise: The TPS65137ADSCR is engineered to produce low noise outputs, a critical requirement for display technologies to prevent flickering and ensure a clear, stable image.
  • Small Footprint: The device comes in a compact package, which is crucial for space-constrained applications in modern portable electronics.

Applications

With its robust design and advanced features, the TPS65137ADSCR is ideal for a range of applications that require precise power management for OLED displays, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Personal Navigation Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS65137ADSCR is no exception. It is built to meet the rigorous standards of the electronics industry, ensuring that it delivers consistent performance over the life of the product.

Technical Support and Resources

Designers and engineers can access extensive technical support and resources for the TPS65137ADSCR, including datasheets, reference designs, and application notes, directly from the Texas Instruments website. This support facilitates the integration of the IC into various designs, ensuring a smooth development process and a quick time-to-market.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
Lowest to $6.3275

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1602 $50.5632
39+ $2.5930 $101.1270
60+ $2.5120 $150.7200
83+ $2.4310 $201.7730
107+ $2.3499 $251.4393
143+ $2.1068 $301.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess