EN
  • EN
  • DE

PCA85132U/2DA/Q1,0

Part No PCA85132U/2DA/Q1,0
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR MULTIPLE DIE / LCD Driver Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Package Bulk
Display Type LCD
Configuration Multiple
Interface I2C
Digits or Characters Any Digit Type
Current - Supply 60 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 95°C
Package / Case Die
Supplier Device Package Die
Base Product Number PCA85132
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935290542026
Standard Package 9,000
Win Source Part Number 960709-PCA85132U/2DA/Q1,0
Ultra Librarian 3D Model Ultra Librarian PCA85132U/2DA/Q1,0 CAD Model

Description

Introducing the PCA85132U/2DA/Q1,0 from NXP Semiconductors

The PCA85132U/2DA/Q1,0 is a high-performance automotive-grade product from the renowned NXP Semiconductors portfolio. Designed to meet the rigorous demands of the automotive industry, this component ensures reliability and efficiency in a wide range of vehicle applications.

Key Features:

  • Robust Design: Built to withstand harsh automotive environments, the PCA85132U/2DA/Q1,0 is engineered to resist extreme temperatures, vibrations, and electrical noise.
  • High Integration: This product offers a compact solution with integrated features that reduce the need for additional components, saving space and simplifying design.
  • Automotive Qualification: The PCA85132U/2DA/Q1,0 is qualified according to AEC-Q100 standards, ensuring automotive-grade quality and performance.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product delivers efficient operation with low power consumption and high-speed data processing capabilities.

Applications:

The versatile nature of the PCA85132U/2DA/Q1,0 makes it suitable for a variety of applications within the automotive sector, including:

  • Infotainment Systems
  • Dashboard Displays
  • Navigation and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules

Technical Specifications:

At the core of the PCA85132U/2DA/Q1,0 are the technical specifications that make it a prime choice for automotive electronics engineers:

  • Supply Voltage Range: Suitable for automotive power systems
  • Operating Temperature Range: Designed to operate effectively in the full range of automotive temperatures
  • Package: The product comes in a robust package that is suitable for automotive applications
  • Communication Interfaces: Supports standard automotive communication protocols

Quality and Support:

NXP Semiconductors is committed to providing not only high-quality components like the PCA85132U/2DA/Q1,0 but also to offering comprehensive support for their integration. Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the development process and bring their automotive products to market with confidence.

Choose the PCA85132U/2DA/Q1,0 for your next automotive project and leverage the quality and expertise of NXP Semiconductors to drive innovation and performance in your automotive applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess