EN
  • EN
  • DE

PCA84C122AT/003

Part No PCA84C122AT/003
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345107-PCA84C122AT/003
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA84C122AT/003 CAD Model

Description

The PCA84C122AT/003 is a state-of-the-art microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the industry known for its high-quality and innovative components. This MCU is part of the PCA84C family, designed to offer robust performance for a wide array of applications.

Key Features

  • Advanced Architecture: At the heart of the PCA84C122AT/003 lies an advanced 8-bit microcontroller, providing the perfect balance between power consumption and processing capability. This makes it ideal for applications that require efficient operation without compromising on computational power.
  • Memory Capacity: The device comes equipped with ample memory resources, including onboard programmable flash memory, which allows for flexible and secure code storage. This ensures that the MCU can handle complex tasks and store substantial amounts of data.
  • Connectivity: With multiple communication interfaces, the PCA84C122AT/003 can easily be integrated into various systems, enabling seamless data exchange and connectivity with other devices and peripherals.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it particularly suitable for portable and battery-powered applications where power availability is limited.
  • Robust Security Features: The MCU is designed with security in mind, incorporating features that protect against unauthorized access and ensure the integrity of the device's operation.

Applications

The versatility of the PCA84C122AT/003 allows it to be used across various sectors, including but not limited to automotive, industrial control systems, home automation, and consumer electronics. Its robust feature set ensures reliability and efficiency, whether it's being used in safety-critical automotive systems or in the heart of a smart home device.

Quality and Reliability

NXP's commitment to quality means that the PCA84C122AT/003 is manufactured to the highest standards, ensuring reliability and longevity in even the most demanding applications. Customers can trust the PCA84C122AT/003 to perform consistently over time, backed by NXP's reputation for excellence in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess