NXP PCA82C250TD-T CAN Controller Interface
The NXP PCA82C250TD-T is a stand-alone Controller Area Network (CAN) controller interface that serves as the interface between a CAN protocol controller and the physical bus. This device is designed to provide differential transmit capability to the bus and differential receive capability to the CAN controller.
Key Features
- Compatibility: The device is fully compatible with the ISO 11898 standard.
- Speed: It is capable of transmission rates up to 1 Mbit/s.
- Operating Voltage: It has a wide supply voltage range of 4.5V to 5.5V.
- Temperature Range: The PCA82C250TD-T can operate over a broad temperature range, making it suitable for automotive environments.
- Protection: It includes features such as thermal protection, short-circuit protection, and an input for direct battery connection.
- Low Power: The device also offers a low-power standby mode.
Applications
The PCA82C250TD-T is primarily used in automotive and industrial applications where robust communication is required. It is ideal for automotive networking, industrial automation, and control systems where multiple microcontrollers need to communicate with each other over a robust and noise-resistant two-wire bus.
Product Details
The package type for this interface is SO16, a small outline package with 16 leads. The PCA82C250TD-T is designed to be an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. It provides differential transmit and receive capability and is designed to operate at speeds of up to 1 Mbit/s. Furthermore, the device's features ensure that it is protected from the harsh conditions commonly found in automotive and industrial environments.
Ordering Information
The product is available with the orderable part number PCA82C250TD-T, with "-T" indicating the tape and reel packaging option for automated assembly processes.