EN
  • EN
  • DE

PC8144EVT800

Part No PC8144EVT800
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 800MHZ LOW TEMP 783BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series StarCore
Package Tray
Product Status Obsolete
Type SC3400 Core
Interface Ethernet, I²C, SPI, TDM, UART, UTOPIA
Clock Rate 800MHz
Non-Volatile Memory External
On-Chip RAM 10.5MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 783-BFBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Base Product Number PC81
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346106-PC8144EVT800
Ultra Librarian 3D Model Ultra Librarian PC8144EVT800 CAD Model

Description

Introducing the NXP PC8144EVT800 Processor

The NXP PC8144EVT800 is a cutting-edge processor designed for high-performance computing applications. This powerful chip is part of NXP's renowned PowerQUICC family, which is celebrated for its exceptional integration of complex communication processing tasks and robust control processing capabilities. The PC8144EVT800 is engineered to offer a seamless and efficient solution for network management, telecommunications, and wireless infrastructure.

Key Features

  • High-speed Processing: At the heart of the PC8144EVT800 lies a high-performance core that delivers fast and reliable processing speeds, ensuring that demanding applications run smoothly and efficiently.
  • Integrated Communications Processor Module (CPM): The processor features an integrated CPM, which offloads complex networking tasks from the core, enhancing overall system performance and throughput.
  • Scalability: NXP's PC8144EVT800 offers scalability, making it an ideal choice for systems that require future-proofing for evolving technology and increasing workloads.
  • Advanced Peripherals: This processor includes a range of advanced peripherals including multiple serial interfaces, Ethernet ports, and high-speed USB connectivity, providing versatile options for system integration.
  • Power Efficiency: Designed with power efficiency in mind, the PC8144EVT800 minimizes energy consumption, which is crucial for embedded and always-on applications.

Applications

The versatility of the PC8144EVT800 makes it suitable for a wide array of applications. Its robust feature set is particularly well-suited for:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure including base stations and network control
  • Wireless communication systems
  • Industrial control systems

Why Choose the PC8144EVT800?

Choosing the NXP PC8144EVT800 for your computing needs means investing in reliability, performance, and versatility. Its integration of communication and control processing, along with a suite of peripherals, makes it a top contender for developers looking to create sophisticated and efficient systems. Whether you're developing the next generation of networking hardware or upgrading industrial control systems, the PC8144EVT800 offers the features and capabilities to meet your demands.

Embrace the power of NXP's advanced processing technology with the PC8144EVT800 and drive your projects to new heights of performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess