EN
  • EN
  • DE

UC3854BDWTR

Part No UC3854BDWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Correction Preregulator 0.3mA 115kHz 16-Pin SOIC T/R / IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035721-UC3854BDWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UC3854B
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3854BDWTR CAD Model

Description

Product Overview: UC3854BDWTR - Texas Instruments

The UC3854BDWTR from Texas Instruments is a high-performance integrated circuit designed for power factor correction (PFC) applications. This advanced IC is engineered to facilitate the development of power supplies that comply with the stringent power factor requirements of modern electronic systems. It is particularly well-suited for applications requiring a power factor close to unity, which helps in reducing harmonic distortion in the power lines and enhancing the energy efficiency of the system.

The UC3854BDWTR operates under the principle of boost topology, which is one of the most common methods used for active power factor correction. It incorporates features such as programmable output voltage and current limiting, making it a versatile solution for a wide range of applications, including industrial power systems, consumer electronics, and communication equipment.

Key features of the UC3854BDWTR include:

  • Enhanced power factor correction to meet stringent regulations.
  • Wide operating range, which allows for use in various applications.
  • Programmable soft start function to reduce inrush current during startup.
  • Integrated under-voltage lockout with hysteresis for improved system reliability.
  • Low startup and operating current to enhance system efficiency.
  • Multi-mode operation capability, including average current mode and peak current mode, to optimize performance for different load conditions.

The UC3854BDWTR is available in a surface-mount package, specifically in a 16-pin SOIC (Small Outline Integrated Circuit) form factor, designated by the 'DW' suffix in the part number. The 'TR' suffix indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes.

With its robust design and comprehensive feature set, the UC3854BDWTR is an excellent choice for designers looking to improve the power efficiency and performance of their power supply systems. Texas Instruments' commitment to quality and performance ensures that this IC will deliver reliable and consistent operation in a variety of power management applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6384 $51.0224
27+ $3.8058 $102.7566
41+ $3.6869 $151.1629
57+ $3.5680 $203.3760
73+ $3.4490 $251.7770
98+ $3.0923 $303.0454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess