EN
  • EN
  • DE

CD74ACT273SM96

Part No CD74ACT273SM96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D Flip-Flop with Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 85MHz
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
RoHS State Request Verification
Win Source Part Number 1160137-CD74ACT273SM96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74ACT273SM96 CAD Model

Description

Product Overview: CD74ACT273SM96

The CD74ACT273SM96 is a high-performance CMOS Octal D-Type Flip-Flop with a clear function, manufactured by Texas Instruments. Designed for use in a wide range of digital applications, this integrated circuit is part of the ACT family, which is known for its higher speed and lower power consumption compared to other logic families.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with clear
  • Number of Pins: 20
  • Package: Offered in a SOIC-20 package
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
  • Speed: Fast propagation delays and output transition times for high-speed operations
  • Power Consumption: Low power features that ensure minimal battery drain in portable devices

Applications

The CD74ACT273SM96 is versatile and can be used in various digital systems, including:

  • Computers and computer peripherals
  • Communication devices
  • Control systems
  • Data storage devices
  • Instrumentation

Product Description

The device consists of eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common buffered Clock (CP) and Master Reset (MR) inputs control all flip-flops. The flip-flops will store the state of their individual D-inputs that meet the setup and hold time requirements on the LOW-to-HIGH CP transition. When the MR input is LOW, all flip-flops are reset, and their Q outputs are set LOW.

The CD74ACT273SM96 boasts a robust design that ensures reliable operation under varying conditions. The inputs are buffered to lower the drive requirements, which reduces the number of components needed to interface inputs with bus-structured systems. Furthermore, the ACT series is characterized by its significant immunity to noise, which is crucial for maintaining signal integrity in complex electronic systems.

With its combination of high speed, low power consumption, and stable operation, the CD74ACT273SM96 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems' performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess