EN
  • EN
  • DE

PC34708VK

Part No PC34708VK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Analog / Linear ICs (S&D, non Std., MPP) Part 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1019064-PC34708VK
Categories Interface - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC34708VK CAD Model

Description

The PC34708VK is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of modern embedded systems. This high-performance microcontroller is an integral part of NXP's renowned product lineup, known for its robustness, efficiency, and advanced features that make it suitable for a wide range of applications.

Key Features

  • Advanced Core: At the heart of the PC34708VK lies a powerful ARM Cortex core, which provides the computational horsepower needed for complex tasks and algorithms. This core ensures that the MCU can handle multitasking environments with ease, making it ideal for systems that require real-time processing capabilities.
  • Memory: The MCU comes equipped with ample memory resources, including high-speed flash memory and RAM, which are essential for storing firmware, running applications, and managing data efficiently.
  • Connectivity: With a range of communication interfaces such as CAN, USB, SPI, I2C, and UART, the PC34708VK offers excellent connectivity options, allowing it to integrate seamlessly into various electronic systems and networks.
  • Low Power Consumption: Energy efficiency is a hallmark of the PC34708VK, which features low-power modes and an intelligent power management system to reduce energy consumption, extend battery life, and decrease operational costs.
  • Robust Security: Security is a top priority for NXP, and the PC34708VK includes advanced security features to protect against unauthorized access and ensure the integrity of the system. These features include secure boot, cryptographic accelerators, and tamper detection capabilities.
  • Wide Operating Temperature Range: Designed to perform reliably in harsh environments, the PC34708VK can operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatile PC34708VK is ideal for a multitude of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) gadgets. Its robust feature set enables developers to create sophisticated systems that require high levels of performance, connectivity, and security.

Whether you are designing a complex automotive sensor network, an energy-efficient smart appliance, or a secure payment system, the PC34708VK provides a reliable and scalable platform that can meet the needs of your project.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6328 $69.2656
5+ $28.4167 $142.0835
7+ $27.5287 $192.7009
9+ $26.6407 $239.7663
12+ $25.7527 $309.0324
16+ $23.0886 $369.4176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess