Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300
Speed 533MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 672-LBGA
Case / Package 672-LBGA (35x35)
Family Name MPC8347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14836, 935313969557, MPC8347CVVAJFB-ND
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927896-MPC8347CVVAJFB
Ultra Librarian 3D Model Ultra Librarian MPC8347CVVAJFB CAD Model

Description

NXP MPC8347CVVAJFB Product Overview

The NXP MPC8347CVVAJFB is a high-performance, PowerQUICC II Pro family processor designed to meet the requirements of networking and embedded applications. Built on Power Architecture technology, the MPC8347CVVAJFB is a versatile and efficient solution, offering a balanced mix of computing power, I/O throughput, and security features.

Key Features

  • Integrated Processor: The MPC8347CVVAJFB features a core built on e300 PowerPC architecture, capable of speeds up to 667 MHz, providing robust processing capabilities for complex tasks.
  • Memory Support: It includes an integrated memory controller supporting DDR and DDR2 SDRAM, allowing for flexible memory configurations and ensuring fast data access.
  • High-Speed Connectivity: With a dual Ethernet controller, this product offers high-speed networking options, which is crucial for applications requiring fast and reliable data transfer.
  • Peripheral Support: The processor includes a host of peripheral interfaces such as USB, PCI, and RapidIO, enabling the connection of a wide range of devices.
  • Security Engine: The onboard security engine supports a variety of algorithms, including DES, 3DES, AES, MD5, SHA-1/256, and RSA, to ensure data integrity, confidentiality, and secure transactions.

Applications

Designed for versatility, the MPC8347CVVAJFB is ideal for several applications, including:

  • Enterprise and home networking equipment such as routers, switches, and gateways
  • Wireless infrastructure like base station controllers and wireless access points
  • Industrial control and automation systems
  • Medical imaging and healthcare systems
  • Printers and other imaging equipment

Quality and Reliability

NXP is known for its commitment to quality, and the MPC8347CVVAJFB is no exception. It is designed to meet the rigorous standards required for industrial and networking applications, ensuring long-term reliability and performance. This processor is a testament to NXP's dedication to providing solutions that drive the smart connected world.

Environmental Compliance

As with all NXP products, the MPC8347CVVAJFB is manufactured with environmental consciousness, complying with RoHS and other international standards, minimizing its ecological footprint.

For developers and engineers looking for a reliable, high-performance solution for their embedded and networking applications, the NXP MPC8347CVVAJFB offers a balanced and feature-rich option that can drive their products to new heights of innovation and efficiency.

You May Also Be Interested in

Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention