EN
  • EN
  • DE

Z0840006VSC(Z80CPU)

Part No Z0840006VSC(Z80CPU)
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417494-Z0840006VSC(Z80CPU)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0840006VSC(Z80CPU) CAD Model

Description

The Zilog Z0840006VSC, commonly known as the Z80 CPU, is an 8-bit microprocessor widely used in the late 1970s and 1980s. The 'VSC' likely refers to a specific package type. Its versatility led to its adoption in various systems, from personal computers to embedded devices.

Applications

  • Personal Computers: Notably used in early home computers like the Sinclair ZX Spectrum and the Amstrad CPC series.
  • Game Consoles: Served as the central processing unit in consoles such as the Sega Master System.
  • Embedded Systems: Employed in industrial control systems, arcade games, and other dedicated applications.
  • Printers and Terminals: Found in various printer models and computer terminals of the era.

Features

  • 8-bit Microprocessor: Offers a good balance of performance and simplicity for its time.
  • Enhanced Instruction Set: Includes a superset of the Intel 8080 instruction set, offering greater programming flexibility.
  • Large Register Set: Contains general-purpose registers and shadow registers for efficient context switching.
  • Interrupt Handling: Supports multiple interrupt modes, allowing for flexible response to external events.
  • Direct Memory Access (DMA): Enables high-speed data transfers between peripherals and memory without CPU intervention.

Benefits

  • Easy to Program: Well-documented and supported by a large community of developers.
  • Mature Technology: A proven and reliable processor with a long history of use.
  • Low Cost: Relatively inexpensive compared to more complex processors.
  • Versatile: Suitable for a wide range of applications, from personal computing to embedded control.
  • Extensive Software Base: A vast amount of software and applications were developed for the Z80.

Additional Details

The Z0840006VSC typically operates at a clock speed of 6 MHz. It utilizes an 8-bit data bus and a 16-bit address bus, allowing access to 64KB of memory. It requires a single 5V power supply. Detailed pinout diagrams, timing specifications, and programming information can be found in the official Zilog Z80 datasheet. The Z80 is often used with peripheral chips like the Z80 PIO (Parallel Input/Output) and the Z80 CTC (Counter/Timer Circuit) to expand its capabilities.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess