EN
  • EN
  • DE

P89LPC970FDH,129

Part No P89LPC970FDH,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20TSSOP / MCU 8-bit 80C51 CISC 2KB Flash 2.5V/3.3V/5V 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 791310-P89LPC970FDH,129
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC970
Introduction Date April 30, 2009
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC970FDH,129 CAD Model

Description

Introducing the NXP P89LPC970FDH,129 Microcontroller

The NXP P89LPC970FDH,129 is a highly integrated, low-power 8-bit microcontroller that is part of the P89LPC970 product family, designed to deliver exceptional performance and versatility for a wide range of embedded applications. This microcontroller is built on a 1-clock 80C51 core, which offers up to 6 times the performance of the standard 12-clock 80C51 processors at the same clock frequency.

The P89LPC970FDH,129 is equipped with 64 KB of flash memory, providing ample space for application code and data storage. The flash memory can be reprogrammed in-system through an on-chip boot loader, making firmware updates simple and convenient. Additionally, 8 KB of this flash is set aside as a data memory area for non-volatile storage, ensuring that critical data is preserved even when power is removed.

This microcontroller also features 2 KB of RAM, allowing for efficient handling of temporary data and buffer storage. The device operates at a voltage range of 2.4V to 3.6V, which makes it suitable for battery-powered and portable applications where power conservation is crucial.

Among its many built-in peripherals, the P89LPC970FDH,129 offers an enhanced UART, two 32-bit timers, and an additional 16-bit timer, providing a robust timing and communication infrastructure. It also includes 8-channel 10-bit A/D converter, which is ideal for interfacing with analog sensors and performing precise measurements.

For ease of use and system integration, the P89LPC970FDH,129 comes in a compact TSSOP28 package, which is perfect for space-constrained applications. Its I/O options include 22 general-purpose I/O pins, giving developers the flexibility to connect to a wide array of external devices and components.

The P89LPC970FDH,129 is supported by a comprehensive development ecosystem, including software tools, development boards, and extensive documentation. This ensures that engineers can rapidly prototype and deploy solutions built around this microcontroller.

In summary, the NXP P89LPC970FDH,129 is a powerful and flexible microcontroller that provides a rich set of features and low power consumption, making it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess