EN
  • EN
  • DE

MCP4162-103E/P

Part No MCP4162-103E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366627-MCP4162-103E/P
Ultra Librarian 3D Model Ultra Librarian MCP4162-103E/P CAD Model

Description

Microchip Technology's MCP4162-103E/P Digital Potentiometer

The MCP4162-103E/P is a high-performance digital potentiometer integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This digital potentiometer, housed in a DIP-8 package, offers a versatile solution for applications requiring variable resistance settings controlled by digital interfaces.

Key Features

  • Resistance Value: The MCP4162-103E/P offers a resistance value of 10 kΩ, which is suitable for a wide range of applications from calibration and tuning to signal conditioning and level adjustment.
  • Resolution: With 7-bits (128 wiper steps) of resolution, the device allows for precise adjustments to the resistance level, providing fine control over the parameters of the application it is used in.
  • Interface: It features an SPI interface, enabling easy communication with microcontrollers and other digital systems. This serial interface ensures that the device can be controlled with just a few digital lines, saving valuable I/O resources in complex designs.
  • Non-Volatile Memory: The onboard non-volatile memory allows the potentiometer to retain its last wiper position upon power-down, ensuring consistent performance across power cycles.
  • Single-Supply Operation: The MCP4162-103E/P operates from a single 2.7V to 5.5V power supply, making it compatible with most common logic levels and suitable for battery-operated devices.
  • Extended Temperature Range: This digital potentiometer is designed to function across an extended temperature range of -40°C to +125°C, making it robust for industrial applications that may experience harsh environments.

Applications

The MCP4162-103E/P is a versatile component that can be used in a variety of electronic systems. Its applications include:

  • Automated adjustments in consumer electronics
  • Calibration systems for industrial equipment
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor trimming
  • Communication systems for impedance matching

Overall, the MCP4162-103E/P from Microchip Technology is a reliable and precise solution for digitally controlled resistance applications. Its robust feature set and ease of integration make it an ideal choice for designers looking to add digital control to their analog circuits.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess