EN
  • EN
  • DE

TLIN14415EVM

Part No TLIN14415EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT INTERFACE / TLINx441x LIN Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function LIN
Utilized IC / Part TLINx441x
Supplied Contents Board(s)
Base Product Number TLIN14415
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342252-TLIN14415EVM
Ultra Librarian 3D Model Ultra Librarian TLIN14415EVM CAD Model

Description

The TLIN14415EVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities and functionalities of the TLIN14415, a robust LIN transceiver integrated circuit. This evaluation module is an essential tool for engineers and developers working on automotive and industrial communication systems that utilize the Local Interconnect Network (LIN) protocol.

Key Features

  • Integrated LIN Transceiver: The core of the TLIN14415EVM is the TLIN14415 IC, which provides a seamless interface between the LIN protocol controller and the physical bus in a LIN network.
  • Compliance with LIN Specifications: The module is designed to comply with LIN 2.0, 2.1, and 2.2A specifications, as well as the SAE J2602 standard, ensuring broad compatibility with LIN networks.
  • Robust Design: With built-in protection features such as thermal shutdown, short-circuit protection, and under-voltage protection, the TLIN14415EVM is engineered to withstand harsh automotive environments.
  • Flexible Power Supply: The module can be powered through a wide range of supply voltages, accommodating various automotive and industrial applications.
  • Diagnostic and Status Indicators: Onboard diagnostic features and LED status indicators provide real-time feedback for system monitoring and troubleshooting.

Applications

The TLIN14415EVM is suitable for a variety of applications where LIN communication is pivotal. These include, but are not limited to:

  • Automotive networks for body control modules, sensors, and actuators.
  • Industrial automation systems requiring robust serial communication.
  • Building automation and control systems utilizing LIN for reliable data transmission.

Easy to Use

Designed with the user in mind, the TLIN14415EVM offers a convenient and straightforward setup process. It includes all necessary hardware to get started, and when paired with the appropriate software tools, it allows for quick evaluation and development, accelerating the time-to-market for LIN-based solutions.

Support and Resources

Texas Instruments provides extensive support for the TLIN14415EVM, including detailed documentation, application notes, and reference designs. Users can also access TI's online support community for additional guidance and to exchange insights with fellow developers.

By leveraging the TLIN14415EVM, developers can confidently explore the features of the TLIN14415 transceiver and expedite the integration of LIN communication in their next-generation automotive and industrial applications.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess