The LB11961V-ND-TLM-E from ON Semiconductor is a high-performance motor driver designed to efficiently control the speed and direction of a single-phase brushless DC motor. This motor driver is part of ON Semiconductor's robust lineup of power management solutions, tailored for compact, low-power applications where space and power conservation are of paramount importance.
The LB11961V-ND-TLM-E is a versatile component that integrates a two-phase bipolar stepping motor driver, which allows for precise control of motor operation. It operates within a supply voltage range of 3V to 16V, making it suitable for a wide array of applications, from portable devices to home appliances.
This motor driver features an output current capacity of up to 1.0A, which enables it to drive small to medium-sized motors with efficiency and reliability. Its built-in thermal shutdown function ensures safety and longevity by preventing the device from overheating during extended periods of operation.
The LB11961V-ND-TLM-E is designed with simplicity in mind, offering easy control through its logic input pins. It allows for direct PWM control, which provides users with a straightforward method to adjust motor speed and power according to their specific requirements. Additionally, its low on-resistance reduces power loss and improves overall system efficiency.
ON Semiconductor has engineered the LB11961V-ND-TLM-E with a compact SOP10 package, making it an ideal solution for space-constrained applications. The device's small footprint, combined with its high level of integration, reduces the need for additional external components, which simplifies the design process and accelerates time to market for end products.
The LB11961V-ND-TLM-E motor driver is RoHS compliant, adhering to environmental standards and regulations. It is a testament to ON Semiconductor's commitment to providing eco-friendly and energy-efficient solutions without compromising on performance or quality.
With its combination of power efficiency, high current capability, and compact design, the LB11961V-ND-TLM-E from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their motor-driven applications.