EN
  • EN
  • DE

P89LPC935FA

Part No P89LPC935FA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 4 kB/8 kB 3 V byte-erasable Flash with 8-bit A/D converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234977-P89LPC935FA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC935FA CAD Model

Description

Product Overview: NXP P89LPC935FA Microcontroller

The NXP P89LPC935FA is a highly integrated microcontroller that belongs to the P89LPC900 series, designed for low power applications and optimized for 8-bit processing tasks. This microcontroller is based on a high-performance processor architecture that operates with a frequency of up to 18 MHz, providing a robust platform for embedded system developers.

Key Features:

  • Core: The P89LPC935FA is built around a 2-clock 80C51 core which offers a high degree of code compatibility with the standard 8051 microcontroller, thus facilitating easy migration and code reuse.
  • Memory: It boasts 8KB of flash memory that supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for flexible firmware updates and application modifications without the need for external programming devices.
  • Digital Peripherals: The device includes a versatile set of digital peripherals such as two 16-bit timers, an enhanced UART, and two I²C-bus interfaces, enabling efficient communication and precise timing operations.
  • Analog Features: For applications requiring analog integration, the P89LPC935FA comes with an 8-channel 10-bit Analog-to-Digital Converter (ADC), which provides accurate measurements for sensors and other analog inputs.
  • Power Management: The microcontroller supports multiple power-saving modes including Idle and Power-down modes, which are essential for battery-operated and energy-conscious applications.
  • I/O Ports: Up to 21 general-purpose I/O pins are available, giving designers the flexibility to connect a wide range of peripherals and to design versatile control systems.
  • Oscillator Options: It offers an on-chip oscillator with a user-selectable frequency range, eliminating the need for external clock components and reducing the overall system cost.

Applications:

The NXP P89LPC935FA is suitable for a variety of applications, including but not limited to industrial control, consumer electronics, alarm systems, battery management, and small-scale automation projects. Its rich feature set and ease of use make it an ideal choice for both simple and complex tasks where efficiency and reliability are paramount.

Overall, the P89LPC935FA from NXP is a powerful and versatile microcontroller that offers developers the tools needed to create innovative and effective embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6486 $58.3776
39+ $2.9938 $116.7582
60+ $2.9002 $174.0120
83+ $2.8067 $232.9561
107+ $2.7131 $290.3017
143+ $2.4324 $347.8332
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess