EN
  • EN
  • DE

ATMEGA645A-AU

Part No ATMEGA645A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001067-ATMEGA645A-AU
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® ATmega
Package Tray
Package / Case 64-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA645
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ATMEGA645A-AU CAD Model

Description

Microchip Technology's ATMEGA645A-AU: A Versatile Microcontroller for Embedded Systems

The ATMEGA645A-AU is a powerful, low-power 8-bit AVR RISC-based microcontroller produced by Microchip Technology, designed to offer an optimal balance of performance, power efficiency, and flexibility for a variety of embedded system applications. This microcontroller is well-suited for projects that require a rich set of peripherals, along with the need for more program memory and higher RAM capacities.

At the heart of the ATMEGA645A-AU is a robust processing core capable of executing instructions at speeds of up to 16 MIPS at 16MHz, ensuring swift operation for time-sensitive tasks. It boasts a substantial 64KB of in-system programmable flash, offering ample space for complex programs and software stacks. Additionally, it includes 4KB EEPROM and 4KB SRAM, providing sufficient storage for data retention and runtime operations.

This microcontroller is equipped with a variety of integrated features that make it a versatile choice for developers. It includes a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise analog sensor integration. Advanced connectivity options are available thanks to its full complement of communication interfaces, including SPI, UART, and I2C, facilitating easy data exchange with other devices and peripherals.

The ATMEGA645A-AU is designed with robustness in mind, featuring a wide operating voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable devices. Its power-saving features, such as Power-down, Standby, and Extended Standby modes, are critical for applications that require efficient power management.

The package format of the ATMEGA645A-AU is TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications while allowing for efficient heat dissipation. The microcontroller also supports a full range of development tools, including in-circuit debuggers and programmers, simplifying the development process and accelerating time-to-market for designers.

Whether you're developing consumer electronics, IoT devices, or industrial control systems, the ATMEGA645A-AU from Microchip Technology offers the features and performance needed to create innovative and reliable solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5904 $50.2656
34+ $2.9460 $100.1640
53+ $2.8539 $151.2567
73+ $2.7618 $201.6114
94+ $2.6698 $250.9612
126+ $2.3936 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess