Products specifications Report Issue?

Category Resistors - Chassis Mount Resistors
Mfr Stackpole Electronics Inc
Series KAL
Package Bulk
Resistance 500 Ohms
Tolerance ±1%
Power (Watts) 12.5W
Composition Wirewound
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Features Moisture Resistant
Coating, Housing Type Aluminum
Mounting Feature Flanges
Size / Dimension 0.750" L x 0.800" W (19.05mm x 20.32mm)
Height - Seated (Max) 0.421" (10.70mm)
Lead Style Solder Lugs
Package / Case Axial, Box
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1342287-KAL10FB500R
Ultra Librarian 3D Model Ultra Librarian KAL10FB500R CAD Model

Description

The KAL series wirewound resistor is a chassis mount resistor that features a resistance of 500 Ohms and a power rating of 12.5W.

  • Series: KAL
  • Mounting Type: Chassis Mount
  • Resistor Type: Wirewound
  • Resistance: 500 Ohms
  • Power Rating: 12.5W
  • Tolerance: ±1%
  • Temperature Coefficient: ±20ppm/°C
  • Features: Flanges, Aluminum Coated, Moisture Resistant
  • Operating Temperature: -55°C to 275°C

You May Also Be Interested in

Ohmite
RES CHAS MNT 150 OHM 1% 50W
Need more? Email Us
ECAD model for 850F150E
Ohmite
RES CHAS MNT 50 OHM 1% 50W / 50 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for HS50 50R F
Vishay
RES CHAS MNT 0.1 OHM 1% 25W
Need more? Email Us
ECAD model for RH025R1000FE02
Vishay
RH-50 1.6 1% C02
Need more? Email Us
ECAD model for RH0501R600FC02
TE Connectivity
RES CHAS MNT 2 OHM 5% 25W
Need more? Email Us
ECAD model for THS252R0J
TE Connectivity
RES CHAS MNT 1 OHM 5% 10W
Need more? Email Us
ECAD model for THS101R0J
Vishay
NH-25 4.75 1% C02
Need more? Email Us
ECAD model for NH0254R750FC02
TE Connectivity
RES CHAS MNT 4.7K OHM 5% 15W
Need more? Email Us
ECAD model for THS154K7J
Vishay
SFERNICE FIXED RESISTORS / Chassis Mount Resistor
Need more? Email Us
ECAD model for RCH25S150R0JS06

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention