EN
  • EN
  • DE

P89C662HFA/00,512

Part No P89C662HFA/00,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 32KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity I2C, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.75 V ~ 5.25 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791289-P89C662HFA/00,512
Popularity Medium
Supply and Demand Status Balance
Family Name P89C662
Introduction Date January 11, 2001
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89C662HFA/00,512 CAD Model

Description

The P89C662HFA/00,512 is a versatile and powerful microcontroller unit (MCU) from NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's 80C51 microcontroller family, which is renowned for its high-performance and integrated features designed to support a wide range of applications.

Key Features

  • Core Processor: The P89C662HFA/00,512 is built around an 80C51 processor core, which delivers reliable performance and compatibility with a broad range of existing 80C51-based applications and tools.
  • Memory: It comes equipped with 64 kB of Flash memory, providing ample space for application code and data storage. The Flash memory is also In-System Programmable (ISP), allowing for easy firmware updates and modifications.
  • Speed: This MCU operates at a frequency of up to 40 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • I/O Ports: The device features a rich set of I/O options, including 32 programmable I/O lines that offer flexibility for interfacing with a variety of peripherals and external devices.
  • Communication Interfaces: With multiple serial communication interfaces, including UART and I2C, the P89C662HFA/00,512 facilitates easy connectivity and data exchange with other components within a system.
  • Robust Design: The MCU is designed to operate in challenging environments and comes in a 44-PLCC (Plastic Leaded Chip Carrier) package, which provides a robust and reliable form factor for hardware designs.

Applications

The P89C662HFA/00,512 is suitable for a diverse range of applications, such as industrial control systems, home automation, automotive electronics, and more. Its rich feature set and programmability make it an excellent choice for designers looking to create sophisticated and efficient electronic solutions.

Why Choose the P89C662HFA/00,512?

By selecting the P89C662HFA/00,512, developers can leverage NXP's commitment to quality and performance. The combination of high-speed operation, ample memory, and extensive I/O capabilities ensures that this MCU can meet the demands of complex and varied applications. Whether you're upgrading existing systems or designing new products, the P89C662HFA/00,512 provides a reliable and flexible platform for your embedded solutions.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess