EN
  • EN
  • DE

KSZ8842-PMBL

Part No KSZ8842-PMBL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNT SW 2PORT PCI 100LFBGA / Ethernet Switch 10/100 Base-T/TX PHY PCI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface PCI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 122mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-LFBGA
Base Product Number KSZ8842
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ8842PMBL,576-3089
Standard Package 260
Win Source Part Number 1117732-KSZ8842-PMBL
Ultra Librarian 3D Model Ultra Librarian KSZ8842-PMBL CAD Model

Description

Microchip Technology's KSZ8842-PMBL Network Controller

The KSZ8842-PMBL is a feature-rich network controller integrated circuit designed by Microchip Technology. This versatile component is part of Microchip's extensive portfolio of networking solutions, tailored to meet the demands of complex embedded systems and smart networked devices.

Key Features

  • Two-Port Switch: The KSZ8842-PMBL includes a two-port Ethernet switch that supports both 10Base-T and 100Base-TX speeds, enabling efficient networking and communication between devices.
  • Non-PCI Interface: It features a non-PCI CPU interface, which allows for easy integration with a variety of microcontrollers and processors without the need for a PCI bus.
  • Advanced Switch Capabilities: The device comes with advanced switch features such as IEEE 802.1q VLAN support, QoS (Quality of Service) packet prioritization, and auto MDI/MDIX crossover detection, enhancing network flexibility and performance.
  • Low Power Consumption: Designed for power-sensitive applications, the KSZ8842-PMBL operates with low power consumption, making it an ideal choice for battery-operated devices and energy-efficient designs.

Applications

The KSZ8842-PMBL is suitable for a wide range of applications, including:

  • Industrial control and automation systems
  • Embedded networking
  • Networked sensors and IoT devices
  • Home networking equipment
  • Automotive networking

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the datasheet provided by Microchip Technology. The datasheet includes information on pin configurations, electrical characteristics, timing diagrams, and package details to assist in the integration of the KSZ8842-PMBL into their designs.

In summary, the KSZ8842-PMBL from Microchip Technology is a robust network controller that offers an array of features for efficient and reliable networking. Its combination of performance, low power consumption, and advanced switch capabilities makes it an excellent choice for any application requiring a high-quality, integrated network solution.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9601 $54.8005
12+ $8.9930 $107.9160
18+ $8.7119 $156.8142
24+ $8.4309 $202.3416
31+ $8.1499 $252.6469
42+ $7.3068 $306.8856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess