EN
  • EN
  • DE
  • IT

P87C749EBPN

Part No P87C749EBPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-BIT Otprom 16 Mhz Microcontroller PDIP28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Core Architecture 80C51
Data Bus Width 8 b
Max Frequency 16 MHz
Maximum Operating Temperature 70 °C
Max Power Dissipation 1 W
Memory Size 2 kB
Memory Type EPROM
Min Operating Temperature 0 °C
Number of Pins 28
Number of Programmable I/O 21
Number of Timers/Counters 1
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 64 B
RoHS Compliant
Win Source Part Number 1083729-P87C749EBPN
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C749EBPN CAD Model

Description

Introducing the NXP P87C749EBPN Microcontroller

The NXP P87C749EBPN is a highly integrated, low-power microcontroller that is part of the robust 80C51 family. Designed to deliver a perfect blend of power efficiency and performance, this microcontroller is ideal for a wide range of applications in industrial control, automotive systems, and smart IoT devices.

Key Features:

  • Advanced 80C51 Core: At the heart of the P87C749EBPN is an advanced version of the industry-standard 80C51 microcontroller core, which provides a familiar and powerful instruction set while offering enhanced performance.
  • On-Chip Memory: The device includes a generous amount of on-chip memory, featuring 16KB of flash memory for program storage, along with 512 bytes of RAM for data processing, ensuring smooth and efficient operations.
  • Flexible Clock Options: With a variety of clocking options, the P87C749EBPN can be tailored to meet the power and performance needs of specific applications. It supports external clock sources as well as an internal RC oscillator for greater design flexibility.
  • Peripheral Support: This microcontroller comes equipped with a range of integrated peripherals, including multiple 16-bit timers/counters, serial communication interfaces such as UART for easy data transfer, and input/output ports that provide ample connectivity options for peripheral devices.
  • Power Management: The P87C749EBPN excels in power management, featuring several power-saving modes like idle and power-down modes, which significantly reduce power consumption when the microcontroller is not in active use.
  • Wide Operating Voltage: It operates across a wide voltage range, making it suitable for various applications and ensuring compatibility with both 5V and 3.3V logic levels.

Applications:

The versatility of the NXP P87C749EBPN makes it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Smart sensors and IoT devices
  • Consumer electronics

With its robust feature set and flexible design options, the NXP P87C749EBPN stands out as a microcontroller that can meet the demands of both complex and straightforward applications. Its integration of essential features with the proven 80C51 core architecture ensures that developers can create reliable and efficient systems with shortened development cycles and reduced time-to-market.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess