EN
  • EN
  • DE

PIC24HJ64GP506A-I/PT

Part No PIC24HJ64GP506A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 061931-PIC24HJ64GP506A-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP506A-I/PT CAD Model

Description

Microchip Technology's PIC24HJ64GP506A-I/PT Microcontroller

The PIC24HJ64GP506A-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This powerful microcontroller is part of the PIC24H series, which is well-regarded for its efficient operation and versatility in handling a wide range of applications, from industrial control systems to automotive applications, and beyond.

At the heart of the PIC24HJ64GP506A-I/PT lies a robust CPU core that can execute instructions at a maximum speed of up to 40 MIPS (Million Instructions Per Second), thanks to its 16-bit architecture and a 3.3V operating voltage. This microcontroller comes equipped with 64KB of flash memory, providing ample space for complex application code, and 8KB of RAM for efficient data storage and manipulation.

One of the standout features of this microcontroller is its extensive range of integrated peripherals. It includes:

  • Input/Output: Numerous programmable digital I/O pins for versatile interfacing with other components.
  • Communication Interfaces: Multiple communication interfaces such as I2C, SPI, and UART, enabling the microcontroller to connect with a variety of peripherals and other microcontrollers.
  • Timers and Counters: A suite of timers and counters that are essential for precise event timing, pulse generation, and interval timing.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC allowing the microcontroller to process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • PWM Outputs: Pulse Width Modulation outputs for controlling motors, dimming LEDs, or any application requiring precise control over power delivery.

The PIC24HJ64GP506A-I/PT is designed for reliability and endurance, with an extended temperature range of -40°C to +85°C, making it suitable for harsh environments. The TQFP (Thin Quad Flat Package) with 64 pins ensures a compact footprint while providing enough I/O options for complex designs.

Developers will appreciate the support for in-circuit debugging and programming, which simplifies the development process. Microchip's MPLAB® development environment, along with a wide range of development tools and libraries, further accelerates the development cycle, from prototyping to production.

Whether you're developing advanced motor control systems, energy-efficient applications, or robust communication devices, the PIC24HJ64GP506A-I/PT microcontroller offers the performance, flexibility, and reliability to meet the challenges of your next embedded design project.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9506 $51.8024
10+ $10.6261 $106.2610
15+ $10.2941 $154.4115
21+ $9.9620 $209.2020
26+ $9.6299 $250.3774
35+ $8.6338 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess