EN
  • EN
  • DE

P87C54EFFFA

Part No P87C54EFFFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343523-P87C54EFFFA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C54EFFFA CAD Model

Description

The NXP P87C54EFFFA is a high-performance microcontroller that is part of NXP's 80C51 family. This microcontroller is designed to deliver exceptional power and versatility for a wide range of embedded systems applications. Whether you're working on industrial control systems, automotive electronics, or complex consumer devices, the P87C54EFFFA offers the reliability and functionality needed to meet the demands of your project.

Key Features:

  • Architecture: Based on the 80C51 architecture, the P87C54EFFFA provides a robust instruction set and a versatile 8-bit CPU, ensuring compatibility with a vast ecosystem of development tools and software.
  • Memory: Equipped with 16KB of on-chip OTP (One-Time Programmable) EPROM, this microcontroller allows for reliable storage of your application code. The OTP nature of the memory makes it ideal for high-volume production and secure applications.
  • Clock Speed: With a clock speed of up to 33 MHz, the P87C54EFFFA is capable of executing complex tasks quickly and efficiently, thus providing a smooth and responsive user experience.
  • I/O Ports: It features four 8-bit I/O ports, providing a total of 32 I/O lines that can be used to interface with sensors, actuators, and other peripherals.
  • Timers and Counters: The device includes three 16-bit timers/counters, which can be utilized for a variety of timing, counting, and event measurement functions.
  • Serial Communication: Offers a full-duplex UART for serial communication, allowing for easy integration with other microcontrollers, computers, and serial devices.
  • Interrupts: Comes with a comprehensive interrupt system with two priority levels, ensuring timely response to I/O and internal events.

Applications:

The versatility of the P87C54EFFFA makes it suitable for a broad range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Telecommunications
  • Robotics

In conclusion, the NXP P87C54EFFFA is a powerful and reliable microcontroller that offers a perfect blend of performance, memory capacity, and I/O capabilities, making it an ideal choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess