The DS91M047TMAX is a high-performance serializer/deserializer (SerDes) integrated circuit produced by Texas Instruments. This device is part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family and is designed to facilitate high-speed, bidirectional data communication in multipoint networks.
Key Features
- High-Speed Data Transfer: The DS91M047TMAX supports data rates up to 250 Mbps, enabling rapid data transmission for time-sensitive applications.
- Low Power Consumption: Designed with efficiency in mind, this device operates with a minimal power draw, making it suitable for power-sensitive designs.
- Robust Error Handling: Incorporating advanced error detection and correction mechanisms, the DS91M047TMAX ensures reliable data communication, even in electrically noisy environments.
- Wide Operating Temperature Range: This device is capable of operating over an extended temperature range, making it versatile for various industrial applications.
- Small Form Factor: Available in a compact package, the DS91M047TMAX saves valuable board space and is ideal for dense circuit layouts.
Applications
The DS91M047TMAX is suitable for a wide array of applications, including but not limited to:
- Automotive infotainment and driver assistance systems
- Industrial control and automation systems
- Telecommunications and data communication equipment
- Backplane and cable extenders
Technical Specifications
| Parameter |
Value |
| Data Rate |
Up to 250 Mbps |
| Supply Voltage |
3.3V ±10% |
| Operating Temperature |
-40°C to +85°C |
| Package |
48-TQFP |
With its robust feature set and reliable performance, the DS91M047TMAX from Texas Instruments stands out as an excellent choice for designers looking to implement high-speed data communication in their systems.