EN
  • EN
  • DE

P87C528GBLKA

Part No P87C528GBLKA
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Uvprom 20 Mhz Microcontroller CQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216333-P87C528GBLKA
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C528GBLKA CAD Model

Description

The NXP P87C528GBLKA is a robust 8-bit microcontroller designed to cater to a wide range of applications that demand high-level performance, reliability, and efficiency. This particular model is a part of the 80C51 microcontroller family, which is renowned for its versatility and ease of use. The P87C528GBLKA is an ideal choice for industrial control systems, automotive applications, home appliances, and other embedded systems that require a dependable microcontroller for their operations.

Key Features:

  • Advanced 8-bit Architecture: The P87C528GBLKA is built on a powerful 8-bit architecture that provides a perfect balance between performance and power consumption, making it suitable for both battery-powered and mains-connected devices.
  • On-chip Memory: It comes with a generous amount of integrated memory, including 256 bytes of RAM and 8KB of EPROM, ensuring ample space for complex programs and data storage.
  • High-speed Operation: With a clock frequency of up to 16 MHz, this microcontroller executes instructions quickly and efficiently, which is crucial for time-sensitive applications.
  • Multiple I/O Ports: The device features versatile input/output options with four 8-bit I/O ports, providing flexibility in interfacing with external peripherals and sensors.
  • Serial Communication: It supports serial communication via a full-duplex UART, facilitating easy data exchange with other microcontrollers and computers.
  • Timer/Counters: Two 16-bit timer/counters are included, which are essential for event counting and pulse-width modulation (PWM) for motor control and other applications.
  • Power Management: The P87C528GBLKA also boasts power-saving modes like Idle and Power-down modes, which help to minimize energy consumption when the device is not in active use.

Applications:

  • Industrial Automation
  • Automotive Control Systems
  • Home Appliance Control
  • Embedded Systems
  • Consumer Electronics

Overall, the NXP P87C528GBLKA microcontroller is a reliable and powerful component that offers an excellent feature set for a wide array of applications. Its integration of memory, high-speed performance, and extensive I/O capabilities make it a top choice for designers and engineers looking for a microcontroller that can meet the demands of complex and varied tasks.

You May Also Be Interested in

QSI
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess