EN
  • EN
  • DE

M68AF127BM70B6U

Part No M68AF127BM70B6U
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Package DIP32
Win Source Part Number 088506-M68AF127BM70B6U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M68AF127B
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M68AF127BM70B6U CAD Model

Description

Product Overview: M68AF127BM70B6U

The M68AF127BM70B6U is a high-performance, non-volatile memory module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive range of memory devices, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Memory Capacity: The M68AF127BM70B6U offers a substantial storage capacity, making it suitable for applications that require a significant amount of data storage without the need for frequent updates.
  • Access Time: With a fast access time, this memory module ensures quick data retrieval, which is essential for high-speed computing applications and for devices that require immediate data access.
  • Endurance: The device is designed for high endurance, allowing a large number of write cycles, which is crucial for memory applications where data is frequently updated or changed.
  • Operating Voltage: The module operates at a standard voltage, ensuring compatibility with a wide range of electronic components and systems.
  • Package: It comes in a robust package that protects the internal circuitry from physical damage and electromagnetic interference, ensuring stable performance in various environments.
  • Temperature Range: The M68AF127BM70B6U is built to operate reliably over a broad temperature range, making it suitable for industrial applications and other scenarios with extreme temperature conditions.

Applications

The versatility of the M68AF127BM70B6U allows it to be used across various industries and applications. It is particularly well-suited for:

  • Embedded systems that require long-term data retention without a constant power supply
  • Automotive electronics where durability and reliability are critical
  • Industrial control systems that operate in challenging environmental conditions
  • Consumer electronics that need efficient and reliable memory storage
  • Telecommunication devices where data integrity and speed are essential

In conclusion, the M68AF127BM70B6U from STMicroelectronics represents a reliable and efficient solution for a wide array of memory storage needs, delivering performance and durability in a compact form factor.

You May Also Be Interested in

ESMT
Lowest to $0.9506
EliteMT
Lowest to $3.7539
Atmel
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6424 $65.6960
90+ $1.3479 $121.3110
135+ $1.3052 $176.2020
185+ $1.2636 $233.7660
240+ $1.2220 $293.2800
320+ $1.0949 $350.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess