EN
  • EN
  • DE

RM12FT1001

Part No RM12FT1001
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120897-RM12FT1001
Categories Custom Parts
Manufacturer CAL-CHIP ELECTRONICS, INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM12FT1001 CAD Model

Description

The RM12FT1001 is a thick film chip resistor manufactured by CAL-CHIP ELECTRONICS, INC. This resistor is designed for general-purpose applications in electronic circuits, providing a stable resistance value and reliable performance. It is commonly used for current limiting, voltage division, and pull-up/pull-down applications.

Applications

  • Current limiting
  • Voltage division
  • Pull-up/pull-down resistors
  • General-purpose resistance in electronic circuits
  • Signal termination

Features

  • Small size
  • Stable resistance value
  • High reliability
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Provides a stable and accurate resistance value.
  • Saves board space due to its small size.
  • Ensures reliable performance in various electronic circuits.
  • Easy to integrate into automated assembly processes.
  • Meets environmental standards with RoHS compliance.

Additional Details

The CAL-CHIP ELECTRONICS, INC. RM12FT1001 thick film chip resistor is a versatile component suitable for a wide range of electronic applications. Its stable resistance value ensures consistent performance in circuits requiring precise current limiting or voltage division. The small size of the resistor allows for high-density placement on printed circuit boards, saving valuable board space. The surface mount technology (SMT) makes it easy to integrate into automated assembly processes, reducing manufacturing costs. The resistor is RoHS compliant, meaning it does not contain hazardous substances and meets environmental standards. It is commonly used in consumer electronics, industrial equipment, and automotive applications. The resistor's high reliability ensures that it can withstand various environmental conditions and maintain its performance over time. CAL-CHIP ELECTRONICS, INC. is a reputable manufacturer of passive components, and the RM12FT1001 is designed to meet the demanding requirements of modern electronic circuits. It is suitable for signal termination, providing a controlled impedance to reduce signal reflections. This resistor's stable performance and compact size make it a valuable component in any electronic design.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess