EN
  • EN
  • DE

RM12FT2499

Part No RM12FT2499
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115887-RM12FT2499
Categories Custom Parts
Manufacturer CAL-CHIP ELECTRONICS, INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM12FT2499 CAD Model

Description

The RM12FT2499 is a thick film chip resistor manufactured by CAL-CHIP ELECTRONICS, INC. This resistor is designed for general-purpose applications in electronic circuits, providing a specific resistance value of 24.9 ohms with a specified tolerance. The '12' in the part number typically refers to the physical size of the resistor (e.g., 1206 or 0805), indicating its dimensions for surface-mount assembly.

Applications

  • General Purpose Circuitry: Current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Consumer Electronics: Use in a wide range of consumer products, such as TVs, radios, and home appliances.
  • Industrial Equipment: Incorporated into industrial control systems, power supplies, and instrumentation.
  • Automotive Electronics: Found in automotive control units and sensor circuits.
  • Medical Devices: Used in medical equipment and instrumentation.

Features

  • Thick Film Technology: Utilizes thick film resistive element for stable performance.
  • Surface Mount Device (SMD): Designed for surface-mount assembly, facilitating automated manufacturing.
  • Standard Resistance Value: Offers a specific resistance value of 24.9 ohms.
  • Tight Tolerance: Provides a specified tolerance, ensuring accuracy in circuit performance.
  • Compact Size: Small physical dimensions allow for high-density circuit designs.

Benefits

  • Stable Performance: Thick film technology ensures stable resistance value over temperature and time.
  • Automated Assembly: SMD design enables automated assembly processes, reducing manufacturing costs.
  • Precise Resistance: Tight tolerance ensures accurate circuit performance.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance requirements.

Technical Specifications

The RM12FT2499 has a resistance value of 24.9 ohms and a specified tolerance (e.g., 1% or 5%). The power rating is dependent on the size of the resistor. The temperature coefficient of resistance (TCR) indicates the change in resistance with temperature. It is a surface-mount device (SMD) available in standard case sizes. Detailed electrical characteristics, dimensions, and operating temperature range can be found in the CAL-CHIP ELECTRONICS datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess