EN
  • EN
  • DE

M44C890C020FSG3

Part No M44C890C020FSG3
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073968-M44C890C020FSG3
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M44C890C020FSG3 CAD Model

Description

The M44C890C020FSG3 is a high-performance microcontroller unit (MCU) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is part of Microchip's renowned PIC microcontroller family, designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The M44C890C020FSG3 features a powerful core that operates at a high-speed frequency, enabling efficient processing and multitasking capabilities for complex applications.
  • Memory: It comes equipped with ample flash memory, providing significant space for program storage, and includes RAM for data handling, ensuring smooth operation and data management.
  • I/O Ports: With multiple input/output ports, this MCU offers versatile connectivity options, allowing it to interface with a variety of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for accurate measurement of analog signals, which is essential for applications requiring sensor data processing.
  • Communication Interfaces: The device supports various communication protocols, including I2C, SPI, and UART, facilitating easy data exchange with other devices and systems.
  • Low Power Consumption: Designed for efficiency, the M44C890C020FSG3 is optimized for low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Range: It operates within a wide temperature range, ensuring reliability and performance even under extreme environmental conditions.

Applications

The M44C890C020FSG3 is suitable for a diverse array of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality and longevity ensures that the M44C890C020FSG3 MCU is a reliable choice for developers and engineers looking for a robust, feature-rich microcontroller that can meet the demands of today's innovative electronic designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess