EN
  • EN
  • DE
  • IT

P87C528EBLKA

Part No P87C528EBLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343506-P87C528EBLKA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C528EBLKA CAD Model

Description

The NXP P87C528EBLKA is a robust 8-bit microcontroller that offers a perfect blend of performance, efficiency, and versatility, making it an ideal choice for a wide range of industrial and consumer applications. This microcontroller is based on the proven 8051 architecture, which has been widely used in embedded systems for decades due to its reliability and ease of use.

Key Features

  • High-Performance 8-bit Core: At the heart of the P87C528EBLKA is a high-speed 8-bit processing core, which provides a solid foundation for applications that require efficient data handling and control tasks.
  • On-chip Memory: It comes equipped with a generous amount of on-chip memory including both volatile and non-volatile storage options. This includes a sizeable RAM for temporary data storage and a flash memory for program storage, ensuring that complex programs can be accommodated with ease.
  • Multiple I/O Ports: The microcontroller features multiple input/output ports that allow it to interface with other devices and sensors, providing flexibility in system design and expansion capabilities.
  • Integrated Peripherals: A range of integrated peripherals such as timers, serial communication interfaces, and more, are included to support complex tasks without the need for additional components, thus reducing system cost and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the P87C528EBLKA is suitable for battery-powered applications, thanks to its various power-saving modes.
  • Robust Design: The microcontroller is engineered to withstand harsh environments and is characterized by its durability and reliability, making it suitable for industrial applications.

Applications

The versatile nature of the P87C528EBLKA microcontroller allows it to be used in a multitude of applications, including but not limited to automation systems, automotive electronics, consumer electronics, and embedded control systems. Its combination of processing power, memory options, and integrated peripherals make it an excellent choice for designers looking for a dependable and flexible microcontroller solution.

Overall, the NXP P87C528EBLKA is a powerful microcontroller that offers a balanced feature set for a wide array of applications, providing designers with a reliable platform for their embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess