EN
  • EN
  • DE

PIC18F56K42-E/MV

Part No PIC18F56K42-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001078-PIC18F56K42-E/MV
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F56K42-E/MV CAD Model

Description

Microchip Technology PIC18F56K42-E/MV Microcontroller

The Microchip PIC18F56K42-E/MV is a versatile and powerful microcontroller that is part of the PIC18F K42 family, known for its exceptional levels of integration and performance capabilities. This microcontroller is designed to meet the demands of a wide range of applications, from industrial control systems to consumer electronics, automotive systems, and Internet of Things (IoT) devices.

The PIC18F56K42-E/MV features a robust 8-bit architecture, with a clock speed of up to 64 MHz, which provides a solid balance between processing power and power consumption. The device is equipped with 64 KB of Flash memory and 4 KB of RAM, ensuring ample space for complex application code and data storage. Additionally, it offers 1024 bytes of EEPROM, which can be used for non-volatile storage of configuration data or small amounts of information that must persist across power cycles.

This microcontroller also boasts a rich set of peripherals, including:

  • Multiple communication interfaces such as UART, SPI, and I2C for seamless connectivity with other devices and modules.
  • Up to 35 I/O pins that enable the device to interface with a wide array of sensors, actuators, and other electronic components.
  • Integrated Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and Comparators, which are essential for processing analog signals in embedded systems.
  • Comprehensive timing systems with PWM outputs, timers, and watchdog timers to manage time-sensitive tasks effectively.

With its low-power modes and flexible power management options, the PIC18F56K42-E/MV is optimized for energy-efficient operation, making it an ideal choice for battery-powered or energy-harvesting applications. The device is available in a 64-pin UQFN package, which is suitable for space-constrained designs.

Microchip provides extensive support for the PIC18F56K42-E/MV, including development tools, software libraries, and documentation, to accelerate the development process and reduce time to market. Whether you're developing a sophisticated industrial control system or a simple home automation project, the PIC18F56K42-E/MV offers the flexibility, performance, and reliability needed to bring your ideas to life.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess