EN
  • EN
  • DE

HD6417750RBP200

Part No HD6417750RBP200
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description SuperH  RISC engine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179303-HD6417750RBP200
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6417750RBP200 CAD Model

Description

The HD6417750RBP200 is a high-performance 32-bit RISC microcontroller from Renesas Electronics America, belonging to the SuperH SH-4 family. It's designed for demanding embedded applications requiring significant processing power and real-time capabilities.

Applications

  • Automotive Control Systems: Engine management, transmission control, and anti-lock braking systems (ABS).
  • Industrial Automation: Programmable Logic Controllers (PLCs), robotics, and motor control.
  • Multimedia Devices: Digital cameras, audio players, and video game consoles.
  • Network Equipment: Routers, switches, and network interface cards (NICs).
  • Aerospace and Defense: Flight control systems, radar processing, and communication equipment.

Features

  • SuperH SH-4 Core: 32-bit RISC architecture providing high computational performance.
  • 200 MHz Clock Speed: Enables fast instruction execution and real-time response.
  • On-Chip Memory: Includes substantial on-chip RAM and ROM for code and data storage.
  • Peripheral Interfaces: Offers a wide range of communication and control interfaces, including Ethernet, USB, CAN, and serial ports.
  • DMA Controller: Facilitates high-speed data transfer between peripherals and memory without CPU intervention.
  • Interrupt Controller: Supports multiple interrupt sources with programmable priority levels.
  • Power Management Features: Includes power-saving modes to reduce power consumption in battery-powered applications.

Benefits

  • High Performance: Provides the processing power needed for demanding embedded applications.
  • Real-Time Capabilities: Enables deterministic execution and fast response to events.
  • Flexibility: Supports a wide range of peripheral interfaces, making it suitable for various applications.
  • Reduced System Cost: Integrates many functions on a single chip, reducing the need for external components.
  • Power Efficiency: Power management features minimize power consumption, extending battery life.

Additional Details

The HD6417750RBP200 typically includes several hundred kilobytes of on-chip RAM and ROM or flash memory. It supports various memory interfaces, including external SDRAM and flash memory. The device is usually packaged in a BGA (Ball Grid Array) package for high-density mounting.

The SuperH SH-4 architecture is well-regarded for its balance of performance, power efficiency, and code density. Development tools and extensive documentation are generally available from Renesas and third-party vendors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess