Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part TPS22990N
Supplied Contents Board(s)
Base Product Number TPS22990
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-46803
Standard Package 1
Win Source Part Number 1120856-TPS22990NEVM
Ultra Librarian 3D Model Ultra Librarian TPS22990NEVM CAD Model

Description

The TPS22990NEVM from Texas Instruments is an expertly designed evaluation module that allows engineers and developers to fully explore the capabilities and features of the TPS22990N Load Switch. This evaluation module is an essential tool for anyone looking to integrate the TPS22990N into their power management solutions, providing a hands-on experience with the product's functionality.

Key Features of the TPS22990NEVM

  • Easy to Use: The TPS22990NEVM is designed for simplicity, enabling quick and straightforward evaluation. With no need for an external power supply, users can get started with their testing right away.
  • Comprehensive Evaluation: The module includes all necessary components to assess the full range of the TPS22990N's features. This includes input and output voltage range, switch on resistance, and current limit capabilities.
  • Adjustable Settings: Users can tweak various parameters such as output discharge and slew rate, allowing for a detailed understanding of how the TPS22990N can be optimized for specific applications.
  • Robust Design: Built to mimic real-world conditions, the TPS22990NEVM can handle the rigorous demands of testing and evaluation, ensuring reliable performance.

Applications of the TPS22990N Load Switch

The TPS22990N Load Switch is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Power Management Circuits
  • Battery-Powered Devices
  • Smartphones and Tablets
  • Wearable Technology

Technical Specifications

The TPS22990NEVM showcases the technical prowess of the TPS22990N Load Switch, featuring:

  • Input Voltage Range: 0.8 V to 5.5 V
  • Ultra-Low On-Resistance
  • Integrated Single Channel Load Switch
  • Quick Output Discharge Transistor
  • Adjustable Rise Time

By using the TPS22990NEVM, professionals can thoroughly test the TPS22990N Load Switch and confidently implement it into their designs, ensuring efficient power management and device protection. This evaluation module is an indispensable tool for any designer working with Texas Instruments' power management solutions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Exar Corporation
EVAL BRD FOR XR16M654-A 68PLCC
Need more? Email Us
ECAD model for XR16M654IJ-0A-EVB
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
CEL
EVAL BOARD KIT THC63LVDF84C / THC63LVDF84C LVDS Evaluation Kit
Need more? Email Us
ECAD model for THEVAF84C
Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention