EN
  • EN
  • DE

SA56004CD,118

Part No SA56004CD,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SENSOR DIGITAL -40C-125C 8SO  /  Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 10 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SA56004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SA56004CD-T-ND,NXPNXPSA56004CD,118,2156-SA56004CD,118,SA56004CD-T,935274539118
Standard Package 2,500
Win Source Part Number 1090797-SA56004CD,118
Ultra Librarian 3D Model Ultra Librarian SA56004CD,118 CAD Model

Description

The SA56004CD,118 is a sophisticated, high-precision temperature sensor from NXP Semiconductors, designed to meet the demanding requirements of advanced electronic systems. This sensor is part of NXP's renowned portfolio of temperature monitoring solutions, providing reliable and accurate temperature readings crucial for system performance and safety.

Key Features

  • High Accuracy: The SA56004CD,118 offers exceptional temperature measurement accuracy, with a typical accuracy of ±1°C, ensuring precise monitoring of system temperatures.
  • Wide Temperature Range: It is capable of measuring temperatures from -55°C to +125°C, making it suitable for a variety of environments and applications.
  • Digital Interface: This device communicates via a 2-wire, I²C-compatible serial interface, providing easy integration with microcontrollers and other digital systems.
  • Programmable Alert Function: It includes a programmable overtemperature alert function, which can signal the host controller in the event of temperature thresholds being exceeded, enhancing system protection.
  • Versatile Supply Voltage: The SA56004CD,118 operates over a supply voltage range of 2.7V to 5.5V, accommodating various design requirements.
  • Small Footprint: Housed in a small 8-pin SOT23 package, the device is ideal for space-constrained applications.

Applications

The SA56004CD,118 is a versatile component that can be used in a multitude of applications, including:

  • Industrial systems
  • Telecommunication equipment
  • Computing devices
  • Medical equipment
  • Automotive systems

Product Specifications

Attribute Details Manufacturer NXP Semiconductors Part Number SA56004CD,118 Package / Case SOT23-8 Temperature Range -55°C to +125°C Accuracy ±1°C (typical) Interface I²C-compatible serial interface Supply Voltage 2.7V to 5.5V

With its high accuracy, digital interface, and programmable alert function, the SA56004CD,118 from NXP is an excellent choice for any application requiring reliable temperature monitoring.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,004 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess