EN
  • EN
  • DE

P60D024MX30/9B071J

Part No P60D024MX30/9B071J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D024
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346397-P60D024MX30/9B071J
Ultra Librarian 3D Model Ultra Librarian P60D024MX30/9B071J CAD Model

Description

Product Overview: P60D024MX30/9B071J

The P60D024MX30/9B071J is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's robust portfolio of microcontrollers that are designed to meet the demanding requirements of modern embedded systems.

Key Features

  • Advanced Architecture: The P60D024MX30/9B071J is built on an advanced processor architecture that provides a perfect balance between power efficiency and processing capability. This ensures that the device can handle complex tasks while maintaining low power consumption.
  • High Performance: With its high clock speed and optimized instruction set, this MCU delivers exceptional performance for a variety of applications, including industrial control, automotive systems, and IoT devices.
  • Security: Security is a top priority for NXP, and the P60D024MX30/9B071J comes with built-in security features to protect against unauthorized access and ensure data integrity. These features make the MCU suitable for applications where sensitive information is processed or transferred.
  • Connectivity: The product offers a range of connectivity options, including high-speed USB, CAN, and Ethernet interfaces, providing the versatility needed to integrate with various peripherals and networks.
  • Memory: Equipped with ample memory, the P60D024MX30/9B071J allows for efficient code execution and data storage, which is essential for complex applications that require large codebases or data sets.

Applications

The P60D024MX30/9B071J is designed to serve a wide array of applications. Its robust feature set makes it ideal for:

  • Industrial Automation
  • Automotive Control Systems
  • Internet of Things (IoT) Devices
  • Smart Home and Building Automation
  • Medical and Healthcare Equipment

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the P60D024MX30/9B071J is no exception. Manufactured to the highest standards, this MCU is designed to perform consistently in the most challenging environments, ensuring longevity and stability for any application it is deployed in.

Whether you're developing a sophisticated industrial system or an innovative consumer product, the P60D024MX30/9B071J by NXP provides the performance, security, and reliability that your project needs to succeed.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess