EN
  • EN
  • DE

P5CD012X0/T0B40191

Part No P5CD012X0/T0B40191
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD012X0/T0B40191 / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 200KB (200K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 200KB (200K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346349-P5CD012X0/T0B40191
Ultra Librarian 3D Model Ultra Librarian P5CD012X0/T0B40191 CAD Model

Description

The P5CD012X0/T0B40191 is a cutting-edge secure element from NXP Semiconductors, designed to offer top-tier security for a variety of applications. This robust microcontroller-based component is engineered to provide an optimal solution for tasks that demand the highest level of security, such as mobile transactions, identity verification, and access control.

Key Features

  • Advanced Security: The device incorporates state-of-the-art encryption technologies, including support for ECC and RSA algorithms, ensuring the protection of sensitive data against unauthorized access and tampering.
  • Flexible Memory: With its scalable memory architecture, the P5CD012X0/T0B40191 can accommodate a range of applications, providing ample storage for secure data management.
  • High Performance: This secure element boasts a high-speed processor that facilitates quick data processing and efficient operation, making it suitable for performance-intensive applications.
  • Durability: Manufactured with robust materials, the product is designed to withstand harsh conditions and provide a long operational lifespan, ensuring reliability in critical use cases.
  • ISO Compliance: The P5CD012X0/T0B40191 is compliant with ISO/IEC 7816 and ISO/IEC 14443 standards, guaranteeing compatibility with a wide range of industry protocols and systems.

Applications

The versatility of the P5CD012X0/T0B40191 makes it suitable for various applications, including:

  • Mobile payment systems
  • Banking and financial services
  • Secure identity documents
  • Access control systems
  • Public transportation ticketing

Technical Specifications

Attribute Value
Product Type Secure Element
Manufacturer NXP Semiconductors
Memory Type Scalable
Encryption Support ECC, RSA
Compliance Standards ISO/IEC 7816, ISO/IEC 14443

With its robust security features and flexible architecture, the P5CD012X0/T0B40191 from NXP is an ideal choice for organizations looking to integrate a secure element into their systems that will not only meet but exceed industry standards for security and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess