EN
  • EN
  • DE

906R0M-14-2

Part No 906R0M-14-2
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description CAP SILICON 6PF 20% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 6 pF
Tolerance ±20%
Applications High Stability
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard Chip
Height 0.005" (0.13mm)
Size / Dimension 0.010\
Ultra Librarian 3D Model Ultra Librarian 906R0M-14-2 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
DIE, CAPACITOR,10 PF +/-10%
Need more? Email Us
MACOM Technology Solutions
DIE, MOUNTING CAPACITOR, 47PF +/
Need more? Email Us
AVX Corporation
600F150GT250T KYOCERA AVX Silicon RF Capacitors / Thin Film 250V 15pF Tol 2% datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
CAPACITOR,3.0 PF +/-10%,DIE
Need more? Email Us
MACOM Technology Solutions
CAPACITOR,3 PF +/-10%,DIE
Need more? Email Us
MACOM Technology Solutions
CAPACITOR,3.7 PF +/-10%,DIE
Need more? Email Us
MACOM Technology Solutions
DIE, CAPACITOR, 22PF +/-5%
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 1PF 20% 50V SMD
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 1.5PF 20% 100V DIE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess