EN
  • EN
  • DE

P5CC012UA/S1A271CV

Part No P5CC012UA/S1A271CV
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012UA/S1A271CV / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346390-P5CC012UA/S1A271CV
Ultra Librarian 3D Model Ultra Librarian P5CC012UA/S1A271CV CAD Model

Description

Introducing the NXP P5CC012UA/S1A271CV Secure Microcontroller

The NXP P5CC012UA/S1A271CV is a state-of-the-art secure microcontroller that offers a perfect blend of security, performance, and flexibility. Designed to meet the demanding requirements of advanced secure applications, this microcontroller is an ideal choice for use in smart cards, identification systems, and various secure elements where data protection is paramount.

Robust Security Features

At the core of the P5CC012UA/S1A271CV is a powerful ARM® SecurCore® SC300 processor, optimized for secure applications that require efficient cryptographic operations and resistance against attacks. The microcontroller comes with a suite of security features, including advanced encryption standard (AES) hardware accelerators, a true random number generator (TRNG), and dedicated hardware for secure key storage. These features ensure the highest level of security for user data and cryptographic keys, making it an excellent choice for applications that cannot afford to compromise on security.

High-Performance and Flexibility

With its high-speed processing capabilities and ample memory, the P5CC012UA/S1A271CV is designed for performance. It features a substantial amount of EEPROM, ROM, and RAM, ensuring smooth operation even in complex applications. The microcontroller's flexible memory architecture allows for easy scalability and adaptability to different application needs, providing developers with the versatility to tailor solutions to specific requirements.

End-to-End Application Support

NXP supports the P5CC012UA/S1A271CV with a comprehensive suite of tools and software, facilitating seamless development, deployment, and lifecycle management of applications. This support extends from initial design through to final product deployment, ensuring a streamlined process for achieving a secure and reliable end product.

Use Cases

The P5CC012UA/S1A271CV is widely used in sectors that require stringent security measures, such as banking and finance for credit and debit card applications, government for e-passports and national ID cards, and transportation for secure ticketing systems. Its robust security and high performance make it equally suitable for emerging applications in the Internet of Things (IoT) and mobile security domains.

In summary, the NXP P5CC012UA/S1A271CV secure microcontroller is a powerful and versatile solution for any application where security cannot be compromised. Its combination of advanced security features, high performance, and extensive support ensures that developers have all they need to create secure, efficient, and reliable applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess