EN
  • EN
  • DE

P332G004U0/T0BC2UP

Part No P332G004U0/T0BC2UP
Manufacturer NXP / Nexperia
Catalog Unclassified
Description IC SMART E-ID UNCASED WAFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P332
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346292-P332G004U0/T0BC2UP
Ultra Librarian 3D Model Ultra Librarian P332G004U0/T0BC2UP CAD Model

Description

Product Overview: P332G004U0/T0BC2UP by NXP

The P332G004U0/T0BC2UP is a state-of-the-art semiconductor product from NXP, a leading technology company known for its high-performance and innovative solutions in the electronics industry. This product is designed to cater to the needs of advanced electronic systems, providing a robust and efficient performance that is characteristic of NXP's commitment to quality and reliability.

Key Features

  • Advanced Technology: Built using cutting-edge manufacturing processes, the P332G004U0/T0BC2UP offers exceptional performance and durability, making it suitable for demanding applications.
  • High Integration: The product integrates multiple functionalities into a single chip, which helps to reduce the overall system footprint and enhances system reliability.
  • Energy Efficiency: Designed with energy conservation in mind, it operates with minimal power consumption, contributing to the energy efficiency of the end application.
  • Robust Design: The P332G004U0/T0BC2UP is built to withstand harsh operating conditions, ensuring consistent performance even in the most challenging environments.

Applications

The versatility of the P332G004U0/T0BC2UP makes it an ideal choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • High-performance computing

Quality and Support

NXP is committed to delivering high-quality products, and the P332G004U0/T0BC2UP is no exception. It is manufactured under strict quality control standards to ensure that it meets the rigorous requirements of modern electronic systems. Additionally, NXP provides comprehensive technical support and documentation to assist with the integration and use of this product in various applications.

Conclusion

In summary, the P332G004U0/T0BC2UP from NXP is a highly integrated and efficient semiconductor solution that provides a competitive edge in the design and development of contemporary electronic systems. Its robustness, energy efficiency, and high-performance capabilities make it a valuable component in any application that demands the best in semiconductor technology.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess